The OPA875ID is a single 2:1 high-speed video multiplexer in an SO-8 package, designed for applications such as RGB switching and LCD projector input selection. It offers a small-signal bandwidth of 700 MHz at a gain of +2 and a large-signal bandwidth of 425 MHz for a 4V peak-to-peak output, with gain flatness to 200 MHz. The device features a 4 ns channel switching time and a 40 mVpp switching glitch. Operating from ±5 V supplies, it consumes 11 mA quiescent current and supports chip enable for power-down mode, reducing current to less than 300 μA. It meets ESD ratings of 2000 V HBM and 1500 V CDM, and is rated for operation from -40°C to +85°C. Gain accuracy is ±0.4% and differential gain and phase are 0.025% and 0.025° respectively.
Single 2:1 High-Speed Video Multiplexer 8-SOIC
Single-channel, 700MHz, op amp with 2:1 high-speed multiplexer 8-SOIC -40 to 85 Product overview: OPA875ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700MHz, SOIC, Operational Amplifier IC, Analog Switches - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-OPA875ID can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers |
| Product Number | OPA875ID | 780-OPA875ID |
| Product Name | OPA875 Single 2:1 High-Speed Video Multiplexer | 700MHz SOIC Operational Amplifier IC |
| RoHS Compliant | RoHS | |
| Closed-Loop Gain (AVCL) | 2 V/V | |
| Slew Rate | 3100 V/µs | |
| Input Voltage Noise (Vn) | 6.7 nV/rt.Hz | |
| Package Type | SOIC,VSSOP | Rail/Tube |