Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable 8-SOIC -40 to 85
Buffer Amplifier, 1 Func, BIPolar, PDSO8
OPA693 ULTRA-WIDEBAND, FIXED GAI Product overview: OPA693IDG4 from Burr-Brown (Texas Instruments) is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA693IDG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 209514-OPA693IDG4
Packaging: Tube/Rail
Applications: Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.4GHz
Slew Rate: 2500 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 13mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Video Amp, 1 Buffer 8-SOIC
IC AMP BUFFER 8SOIC
Video Amp 1 Buffer 8-SOIC
Video Amp 1 Buffer 8-SOIC
Video Amplifiers Ultra-Widebnd Fixed Gain Video Buffer
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA693IDG4 | OPA693IDG4 | 737-OPA693IDG4 | 209514-OPA693IDG4 | OPA693IDG4-ND | OPA693IDG4 | OPA693IDG4 | OPA693IDG4 |
| Product Name | OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - OPA693IDG4 | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amplifiers | |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Slew Rate | 2500 V/µs | 2500 V/µs | 2500 V/µs | |||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | ||||||
| Input Voltage Noise (Vn) | 1.8 nV/rt.Hz |