Texas Instruments OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable OPA693IDBVTG4

Description
Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable - OPA693IDBVTG4 - Texas Instruments
Dallas, TX, United States
OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable
OPA693IDBVTG4
OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable OPA693IDBVTG4
Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable 6-SOT-23 -40 to 85

Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.4GHz 2500V SOT-23 Operational Amplifier IC
687-OPA693IDBVTG4
1.4GHz 2500V SOT-23 Operational Amplifier IC 687-OPA693IDBVTG4
1.4GHz Video Buffer Amp, 2500V/µs Slew Rate, SOT-23-6 Product overview: OPA693IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 2500V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 2500V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA693IDBVTG4 can be used for catalog matching and distributor lookup.

1.4GHz Video Buffer Amp, 2500V/µs Slew Rate, SOT-23-6 Product overview: OPA693IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 2500V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 2500V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA693IDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Video Amps and Modules - OPA693IDBVTG4 - 1085097-OPA693IDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - OPA693IDBVTG4
1085097-OPA693IDBVTG4
Linear - Linear - Amplifiers - Video Amps and Modules - OPA693IDBVTG4 1085097-OPA693IDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1085097-OPA693IDBVTG 4 Packaging: Reel - TR Applications: Buffer Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.4GHz Slew Rate: 2500 V/μs Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 13mA Channel Output Current: 120mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085097-OPA693IDBVTG4
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.4GHz
Slew Rate: 2500 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 13mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Video Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA693IDBVTG4 687-OPA693IDBVTG4 1085097-OPA693IDBVTG4
Product Name OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable 1.4GHz 2500V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Video Amps and Modules - OPA693IDBVTG4
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 V/V
Slew Rate 2500 V/µs 2500 V/µs
Supply Voltage (VS) 5 to 12 volts 5 to 12 volts
Input Voltage Noise (Vn) 1.8 nV/rt.Hz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC111FNR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
OPA875 Single 2:1 High-Speed Video Multiplexer - OPA875IDGKR - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 2 V/V
Slew Rate 3100 V/µs
View Details
2 suppliers