Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable 6-SOT-23 -40 to 85
1.4GHz Buffer Amplifier, 120mA Output, SOT-23-6 Product overview: OPA693IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 120mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 120mA, SOT-23, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA693IDBVT can be used for catalog matching and distributor lookup.
Video Amp, 1 Buffer SOT-23-6
Video Amp, 1 Buffer SOT-23-6
Video Amp, 1 Buffer SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 141720-OPA693IDBVT
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.4GHz
Slew Rate: 2500 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 13mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable
IC AMP BUFFER SOT23-6
Video Amp 1 Buffer SOT-23-6
IC AMP BUFFER SOT23-6
Video Amplifiers Ultra-Widebnd Fixed Gain Video Buffer
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA693IDBVT | 737-OPA693IDBVT | 296-16639-2-ND | 141720-OPA693IDBVT | OPA693IDBVT | OPA693IDBVT | OPA693IDBVT | OPA693IDBVT | OPA693IDBVT |
| Product Name | OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable | 1.4GHz 120mA SOT-23 Operational Amplifier IC | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - OPA693IDBVT | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | |
| RoHS Compliant | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Slew Rate | 2500 V/µs | 2500 V/µs | 2500 V/µs | ||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | ||||||
| Input Voltage Noise (Vn) | 1.8 nV/rt.Hz |