Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable 6-SOT-23 -40 to 85
1.4GHz Buffer Amplifier, 2500V/µs Slew Rate, SOT-23-6 Product overview: OPA693IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 2500V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 2500V, SOT-23, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA693IDBVR can be used for catalog matching and distributor lookup.
Video Amp, 1 Buffer SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1085096-OPA693IDBVR
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.4GHz
Slew Rate: 2500 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 13mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Video Amp 1 Buffer SOT-23-6
Video Amplifiers Ultra-Widebnd Fixed Gain Video Buffer
IC AMP BUFFER SOT23-6
IC AMP BUFFER SOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | OPA693IDBVR | 737-OPA693IDBVR | OPA693IDBVR-ND | 1085096-OPA693IDBVR | OPA693IDBVR | OPA693IDBVR | OPA693IDBVR | OPA693IDBVR |
| Product Name | OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable | 1.4GHz 2500V SOT-23 Operational Amplifier IC | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - OPA693IDBVR | Video Amps and Modules | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Slew Rate | 2500 V/µs | 2500 V/µs | 2500 V/µs | |||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | |||||
| Input Voltage Noise (Vn) | 1.8 nV/rt.Hz |