The OPA692IDR is a wideband, fixed-gain video buffer amplifier with disable, offered in an 8-pin SOIC package. It operates from a single +5V to +12V supply or dual ±2.5V to ±6V supplies, with a typical quiescent current of 5.1 mA and a disabled current of 150 µA. The device provides a fixed gain of +2 with a bandwidth of 225 MHz and can deliver output currents of ±190 mA, with a voltage swing of ±4.0 V no load. It features a slew rate of 2000 V/µs and meets industrial temperature range specifications from -40°C to +85°C. The output is capable of driving 75 Ω video lines with low distortion, and the disable pin places outputs in high-impedance when pulled low.
Wideband, Fixed Gain Buffer Amplifier with Disable 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 060929-OPA692IDR
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 280MHz
Slew Rate: 2000 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 5.1mA
Channel Output Current: 190mA
Alternative Parts (Cross-Reference): OPA692IDBVT; OPA692IDRG4; OPA692ID;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Buffer Amplifier, 1 Func, BIPolar, PDSO8
280MHz Buffer Amplifier, 1-Ch, 5.1mA, 190mA, SOIC, SMT Product overview: OPA692IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 5.1mA, 190mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, 5.1mA, 190mA, SOIC, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA692IDR can be used for catalog matching and distributor lookup.
Video Amp, 1 Buffer 8-SOIC
IC AMP BUFFER 8SOIC
Video Amplifiers Wideband Fixed Gain Buffer
IC AMP BUFFER 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | OPA692IDR | 060929-OPA692IDR | OPA692IDR | 737-OPA692IDR | OPA692IDR-ND | OPA692IDR | OPA692IDR | OPA692IDR | OPA692IDR |
| Product Name | OPA692 Wideband, Fixed Gain Buffer Amplifier with Disable | Linear - Linear - Amplifiers - Video Amps and Modules - OPA692IDR | 280MHz 5.1mA 190mA SOIC Operational Amplifier IC | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | |
| RoHS Compliant | RoHS | ||||||||
| Slew Rate | 2100 V/µs | 2000 V/µs | 2000 V/µs | ||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | ||||||
| VOS | 2.5 millivolts | ||||||||
| Package Type | SOIC,SOT-23 | SOIC; 8-SOIC | SOIC; SOIC8 | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 190 mA | SOIC; 8-SOIC (0.154\", 3.90mm Width) |