Wideband, Fixed Gain Buffer Amplifier with Disable 8-SOIC
Video Amp, 1 Buffer 8-SOIC
OPA692 Wideband, Fixed Gain Buffer Amplifier with Disable
280MHz Video Buffer Amp, 1.9V/µs Slew Rate, SOIC, 5V Dual Supply Product overview: OPA692ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 280MHz, 1.9V, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 280MHz, 1.9V, 5V, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA692ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 141421-OPA692ID
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 280MHz
Slew Rate: 2000 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 5.1mA
Channel Output Current: 190mA
Alternative Parts (Cross-Reference): OPA692IDBVT; OPA692IDRG4; OPA692IDR; OPA692ID;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC AMP BUFFER 8SOIC
IC AMP BUFFER 8SOIC
Video Amplifiers Wideband Fixed Gain Buffer
VIDEO BUFFER, SINGLE, 280MHZ, SOIC-8; No. of Amplifiers:1Amplifie
BUFFER AMP, FIXED GAIN, SOIC8, 692; No. of Amplifiers:1Amplifie
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Video Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | OPA692ID | OPA692ID-ND | OPA692ID | 737-OPA692ID | 141421-OPA692ID | OPA692ID | OPA692ID | OPA692ID | OPA692ID | 75C5198 | 29AH7016 |
| Product Name | OPA692 Wideband, Fixed Gain Buffer Amplifier with Disable | Video Amps and Modules | Dual 280MHz 1.9V 5V Operational Amplifier IC | Linear - Linear - Amplifiers - Video Amps and Modules - OPA692ID | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Video Amplifiers | Video Buffer, Single, 280Mhz, Soic-8; No. Of Amplifiers Texas Instruments | Buffer Amp, Fixed Gain, Soic8, 692; No. Of Amplifiers Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | |||||||||
| Slew Rate | 2100 V/µs | 2000 V/µs | 2000 V/µs | 2100 V/µs | 2100 V/µs | ||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||||||
| VOS | 2.5 millivolts | ||||||||||
| Package Type | SOIC,SOT-23 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Rail/Tube | SOT; SOT23; SOT-23-6 | 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |