The OPA691 is a wideband current feedback operational amplifier with a disable function, available in a SOT-23-6 package. It operates from a single +5V supply or dual ±2.5V supplies, with a quiescent supply current of 5.1mA and a disabled current of 150µA. The device provides a unity-gain bandwidth of 280MHz, a slew rate of 2100V/µs, and an output current capability of ±190mA. Output voltage swing is ±4.0V with no load. The disable pin lowers supply current and places the output in a high-impedance state. It is specified for operation from -40°C to +85°C, with a thermal resistance of 150°C/W. ESD tolerance is 2000V HBM and 1500V CDM. The part includes on-chip low-pass filtering for video applications and supports RGB line driving and ADC buffering.
Wideband Current Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 128798-OPA691IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 280MHz
Amplifier Type: Current Feedback
Slew Rate: 2100 V/μs
Current - Input Bias: 15μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 5.1mA
Channel Output Current: 190mA
Gain Bandwidth Product (GBP): 2GHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
280MHz Op Amp, 2GHz GBW, SOT-23-6 Product overview: OPA691IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 2GHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, 2GHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA691IDBVT can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit SOT-23-6
Current Feedback Amplifier 1 Circuit SOT-23-6
Current Feedback Amplifier 1 Circuit SOT-23-6
OPA691 Wideband Current Feedback Operational Amplifier with Disable
Current Feedback Amplifier 1 Circuit SOT-23-6
IC OPAMP CFA 1 CIRCUIT SOT23-6
High Speed Operational Amplifiers Wideband Current Feedback
Wideband Current Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85
IC OPAMP CFA 1 CIRCUIT SOT23-6
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA691IDBVT | 128798-OPA691IDBVT | 2525542 | 687-OPA691IDBVT | OPA691IDBVTTR-ND | OPA691IDBVT | OPA691IDBVT | OPA691IDBVT | OPA691IDBVT | 815-OPA691IDBVT | OPA691IDBVT |
| Product Name | OPA691 Wideband Current Feedback Operational Amplifier with Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA691IDBVT | Op Amps | 280MHz 2GHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Wideband Current Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | 5 volts | 5 volts | ||||||
| VOS | 2.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 4500 microamps |