Wide Bandwidth, DC Restoration Circuit 14-SOIC -40 to 85
Video Amp, 1 DC Restoration 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 124289-OPA615IDR
Packaging: Reel - TR
Applications: DC Restoration
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 710MHz
Slew Rate: 2500 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Supply Voltage - Operating: ±4 V to 6.2 V
Operating Supply Current: 13mA
Channel Output Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
710MHz Sample & Hold Amp, 2500V/µs Slew Rate, 4.6nV/rtHz Noise, 14-SOIC Product overview: OPA615IDR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710MHz, 2500V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 710MHz, 2500V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA615IDR can be used for catalog matching and distributor lookup.
Sample and Hold Circuit, 1 Func, Sample, BIPolar, PDSO14
IC AMP DC RESTORATION 14SOIC
Transconductance Amplifiers Wide Bandwidth DC Restoration Circuit
Video Amp 1 DC Restoration 14-SOIC
IC AMP DC RESTORATION 14SOIC
IC AMP DC RESTORATION 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | OPA615IDR | OPA615IDR-ND | 124289-OPA615IDR | 737-OPA615IDR | OPA615IDR | OPA615IDR | OPA615IDR | OPA615IDR | OPA615IDR | OPA615IDR |
| Product Name | OPA615 Wide Bandwidth, DC Restoration Circuit | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - OPA615IDR | 710MHz 2500V SOIC Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Transconductance Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOIC,VSSOP | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | Tape and Reel | SOIC; SOIC14 | 14-SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Slew Rate | 2500 V/µs | 2500 V/µs | ||||||||
| Supply Voltage (VS) | 4 to 6.2 volts | 4 to 6.2 volts | ||||||||
| Operating Range | DC Restoration |