Wide Bandwidth, DC Restoration Circuit 10-VSSOP -40 to 85
710MHz Sample & Hold Amp, 2500V/µs Slew, VSSOP Product overview: OPA615IDGST from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710MHz, 2500V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 710MHz, 2500V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA615IDGST can be used for catalog matching and distributor lookup.
Video Amp, 1 DC Restoration 10-VSSOP
Video Amp, 1 DC Restoration 10-VSSOP
Video Amp, 1 DC Restoration 10-VSSOP
Sample and Hold Circuit, 1 Func, Sample, BIPolar, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 1233852-OPA615IDGST
Packaging: Reel - TR
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: DC Restoration
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 710MHz
Family Name: OPA615
Categories: Integrated Circuits (ICs)
Operating Supply Current: 13mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Output Current per Channel: 20mA
SR - Slew Rate: 2500 V/μs
Dual Supply Voltage (±): ±4 V ~ 6.2 V
Alternative Parts (Cross-Reference): OPA615IDRG4; OPA615IDG4; OPA615ID;
Introduction Date: January 11, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC AMP DC RESTORATION 10VSSOP
IC AMP DC RESTORATION 10VSSOP
Transconductance Amplifiers Wide BW DC Restor Circuit
Video Amp 1 DC Restoration 10-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA615IDGST | 737-OPA615IDGST | 296-21396-1-ND | OPA615IDGST | 1233852-OPA615IDGST | OPA615IDGST | OPA615IDGST | OPA615IDGST | OPA615IDGST |
| Product Name | OPA615 Wide Bandwidth, DC Restoration Circuit | 710MHz 2500V Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - OPA615IDGST | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Transconductance Amplifiers | Video Amps and Modules | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | SOIC,VSSOP | Tape and Reel | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; VSSOP10 | 10-VSSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| RoHS Compliant | RoHS | ||||||||
| Bandwidth | 710 MHz | 710 MHz | |||||||
| Slew Rate | 2500 V/µs | 2500 V/µs |