Wide Bandwidth, DC Restoration Circuit 14-SOIC -40 to 85
710MHz Sample & Hold Amp, 2500V/µs Slew Rate, 5V Dual Supply Product overview: OPA615ID from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 710MHz, 2500V, 5V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 710MHz, 2500V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA615ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233850-OPA615ID
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): OPA615IDGSR; OPA615IDRG4; OPA615IDG4; OPA615ID;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Video Amp, 1 DC Restoration 14-SOIC
Sample and Hold Circuit, 1 Func, Sample, BIPolar, PDSO14
Video Amp 1 DC Restoration 14-SOIC
IC, DC RESTORATION CIRCUIT 14SOIC; No. of Amplifiers:1 Amplifier; Supply Voltage:5V; Gain Bandwidth:710MHz; Input Voltage Min:-3.4V; Input Voltage Max:3.4V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Output Current Min:3mA; RoHS Compliant: Yes
IC AMP DC RESTORATION 14SOIC
Transconductance Amplifiers Wide Bandwidth DC Restoration Circuit
IC AMP DC RESTORATION 14SOIC
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips |
| Product Number | OPA615ID | 2525537P | 737-OPA615ID | 1233850-OPA615ID | 296-18291-5-ND | OPA615ID | OPA615ID | 29AH7007 | OPA615ID | OPA615ID | OPA615ID |
| Product Name | OPA615 Wide Bandwidth, DC Restoration Circuit | Op Amps | Dual 710MHz 2500V 5V Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - OPA615ID | Video Amps and Modules | Video Amps and Modules | Ic, Dc Restoration Circuit 14Soic; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Transconductance Amplifiers | Linear - Amplifiers - Video Amps and Modules | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||||||
| Package Type | SOIC,VSSOP | SOIC; SOIC | Rail/Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 20 mA | ||||
| Standards | RoHS | RoHS | |||||||||
| Number of Pins | 14 | ||||||||||
| RoHS Compliant | RoHS |