Texas Instruments OPA381 Precision, Low Power, High-Speed Transimpedance Amplifier OPA381AIDRBT

Description
Precision, Low Power, High-Speed Transimpedance Amplifier 8-SON -40 to 125
Request a Quote Datasheet
Description
Precision, Low Power, High-Speed Transimpedance Amplifier 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA381 Precision, Low Power, High-Speed Transimpedance Amplifier - OPA381AIDRBT - Texas Instruments
Dallas, TX, United States
OPA381 Precision, Low Power, High-Speed Transimpedance Amplifier
OPA381AIDRBT
OPA381 Precision, Low Power, High-Speed Transimpedance Amplifier OPA381AIDRBT
Precision, Low Power, High-Speed Transimpedance Amplifier 8-SON -40 to 125

Precision, Low Power, High-Speed Transimpedance Amplifier 8-SON -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA381AIDRBT - 1233718-OPA381AIDRBT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA381AIDRBT
1233718-OPA381AIDRBT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA381AIDRBT 1233718-OPA381AIDRBT
Manufacturer: Texas Instruments Win Source Part Number: 1233718-OPA381AIDRBT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233718-OPA381AIDRBT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Singapore
18MHz 12V Operational Amplifier IC
687-OPA381AIDRBT
18MHz 12V Operational Amplifier IC 687-OPA381AIDRBT
18MHz Transimpedance Amplifier, 7uV Vos, 50pA Ib, 12V/µs SR, 8-SON Product overview: OPA381AIDRBT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA381AIDRBT can be used for catalog matching and distributor lookup.

18MHz Transimpedance Amplifier, 7uV Vos, 50pA Ib, 12V/µs SR, 8-SON Product overview: OPA381AIDRBT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA381AIDRBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA381AIDRBT - Rochester Electronics
Newburyport, MA, United States
Telecom Circuit, 1-Func, PDSO8

Telecom Circuit, 1-Func, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17363-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17363-6-ND
Instrumentation, Op Amps, Buffer Amps 296-17363-6-ND
Transimpedance Amplifier 1 Circuit 8-SON (3x3)

Transimpedance Amplifier 1 Circuit 8-SON (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17363-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17363-2-ND
Instrumentation, Op Amps, Buffer Amps 296-17363-2-ND
Transimpedance Amplifier 1 Circuit 8-SON (3x3)

Transimpedance Amplifier 1 Circuit 8-SON (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17363-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17363-1-ND
Instrumentation, Op Amps, Buffer Amps 296-17363-1-ND
Transimpedance Amplifier 1 Circuit 8-SON (3x3)

Transimpedance Amplifier 1 Circuit 8-SON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA381AIDRBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA381AIDRBT
Integrated Circuits (ICs) - Linear - Amplifiers OPA381AIDRBT
IC TRANSIMPEDANCE 1 CIRCUIT 8SON

IC TRANSIMPEDANCE 1 CIRCUIT 8SON

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA381AIDRBT
High Speed Operational Amplifiers OPA381AIDRBT
High Speed Operational Amplifiers Precision Lo-Power Hi-Sp Transimpedance

High Speed Operational Amplifiers Precision Lo-Power Hi-Sp Transimpedance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA381AIDRBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA381AIDRBT
Instrumentation, OP Amps, Buffer Amps OPA381AIDRBT
Transimpedance Amplifier 1 Circuit 8-SON (3x3)

Transimpedance Amplifier 1 Circuit 8-SON (3x3)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA381AIDRBT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA381AIDRBT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA381AIDRBT
IC TRANSIMPEDANCE 1 CIRCUIT 8SON

IC TRANSIMPEDANCE 1 CIRCUIT 8SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Transimpedance Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA381AIDRBT 1233718-OPA381AIDRBT 687-OPA381AIDRBT OPA381AIDRBT 296-17363-6-ND OPA381AIDRBT OPA381AIDRBT OPA381AIDRBT OPA381AIDRBT
Product Name OPA381 Precision, Low Power, High-Speed Transimpedance Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA381AIDRBT 18MHz 12V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type VSSOP,SON Tape and Reel VSON8 8-VDFN Exposed Pad Surface Mount 8-VDFN Exposed Pad
Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU/1KE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117SM - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
9 suppliers