Precision, Low Power, High-Speed Transimpedance Amplifier 8-VSSOP -40 to 125
High-Speed Transimpedance Amplifier, 18MHz GBW, 250kHz BW, VSSOP Product overview: OPA381AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 250kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 250kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA381AIDGKT can be used for catalog matching and distributor lookup.
Telecom Circuit, 1-Func, PDSO8
IC TRANSIMPEDANCE 1 CIRC 8VSSOP
Transimpedance Amplifier 1 Circuit 8-VSSOP
Transimpedance Amplifier 1 Circuit 8-VSSOP
Transimpedance Amplifier 1 Circuit 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1084961-OPA381AIDGKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Transimpedance
Slew Rate: 12 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 7μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 800μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 18MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Signal Processing, Test & Measurement
IC TRANSIMPEDANCE 1 CIRC 8VSSOP
IC TRANSIMPEDANCE 1 CIRC 8VSSOP
Transimpedance Amplifier 1 Circuit 8-VSSOP
AMPLIFIER, TRANSIMPEDANCE, 18MHZ, MSOP-8; Supply Voltage:5.5V; Gain Bandwidth:18MHz; Input Current Min:800µA; Input Current Max:1mA; Differential Output Voltage:400mV; Amplifier Case Style:MSOP; No. of Pins:8Pins; Output RoHS Compliant: Yes
High Speed Operational Amplifiers Precision Lo-Power Hi-Sp Transimpedance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA381AIDGKT | 687-OPA381AIDGKT | OPA381AIDGKT | OPA381AIDGKT | 296-17362-1-ND | 1084961-OPA381AIDGKT | OPA381AIDGKT | OPA381AIDGKT | OPA381AIDGKT | 26AJ7833 | OPA381AIDGKT |
| Product Name | OPA381 Precision, Low Power, High-Speed Transimpedance Amplifier | 18MHz 250kHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA381AIDGKT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Amplifier, Transimpedance, 18Mhz, Msop-8; Supply Voltage Texas Instruments | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 volts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | VSSOP,SON | Tape and Reel | SSOP; SOP; VSSOP8 | Surface Mount | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; 8-VSSOP | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Standards | RoHS | RoHS | RoHS |