High Speed Precision Transimpedance Amplifier 8-VSSOP -40 to 125
90MHz Transimpedance Amp, 5.5V, 150mA Out, VSSOP Product overview: OPA380AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, 5.5V, 150mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 90MHz, 5.5V, 150mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA380AIDGKT can be used for catalog matching and distributor lookup.
IC TRANSIMPEDANCE 1 CIRC 8VSSOP
SP Amp Transimpedance Amp Single 5.5V
SP Amp Transimpedance Amp Single 5.5V
SP Amp Transimpedance Amp Single 5.5V
Manufacturer: Texas Instruments
Win Source Part Number: 141717-OPA380AIDGKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Transimpedance
Slew Rate: 80 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 4μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 7.5mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 90MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Transimpedance Amplifier 1 Circuit 8-VSSOP
Transimpedance Amplifier 1 Circuit 8-VSSOP
Transimpedance Amplifier 1 Circuit 8-VSSOP
IC TRANSIMPEDANCE 1 CIRC 8VSSOP
IC TRANSIMPEDANCE 1 CIRC 8VSSOP
IC, OP AMP, PRECISION, SMD, MSOP8; Supply Voltage:5.5V; Gain Bandwidth:90MHz; Input Current Min:7.5mA; Input Current Max:9.5mA; Differential Output Voltage:400mV; Amplifier Case Style:MSOP; No. of Pins:8Pins; Output Resistance:40ohm;RoH
Transimpedance Amplifiers High Speed Precision Transimpedance
Transimpedance Amplifier 1 Circuit 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Transimpedance Amplifiers | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA380AIDGKT | 687-OPA380AIDGKT | OPA380AIDGKT | 6612422 | 6612422P | 141717-OPA380AIDGKT | 296-16860-2-ND | OPA380AIDGKT | OPA380AIDGKT | 32AH6725 | OPA380AIDGKT | OPA380AIDGKT |
| Product Name | OPA380 High Speed Precision Transimpedance Amplifier | 90MHz 5.5V 150mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Transimpedance Amplifiers | Transimpedance Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA380AIDGKT | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Precision, Smd, Msop8; Supply Voltage Texas Instruments | Transimpedance Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 3 to 5 volts | 2.7 to 5.5 volts | 2.7 volts | 5.5 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | SOIC,VSSOP | Tape and Reel | Surface Mount | SOP; MSOP; Msop | SSOP; SOP; 8-VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||||
| Standards | RoHS | RoHS | RoHS |