Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable 16-SOIC -40 to 85
280MHz Triple Buffer Amplifier, 2000V/µs Slew Rate, 12V, SOIC Product overview: OPA3692ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 2000V, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, 2000V, 12V, SOIC, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3692ID can be used for catalog matching and distributor lookup.
Video Amp, 3 Buffer 16-SOIC
Buffer Amplifier, 3 Func, BIPolar, PDSO16
Buffer Amplifier, 3 Func, BIPolar, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 026104-OPA3692ID
Packaging: Tube/Rail
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 280MHz
Slew Rate: 2000 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 15.3mA
Channel Output Current: 190mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Video Amp 3 Buffer 16-SOIC
IC AMP BUFFER 16SOIC
IC AMP BUFFER 16SOIC
Video Amplifiers Trpl Wideband Fix- Gain Video Buffer
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA3692ID | 737-OPA3692ID | 296-12603-5-ND | OPA3692ID | 026104-OPA3692ID | OPA3692ID | OPA3692ID | OPA3692ID | OPA3692ID |
| Product Name | OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable | 280MHz 2000V 12V SOIC Operational Amplifier IC | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - OPA3692ID | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Video Amplifiers | |
| RoHS Compliant | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Slew Rate | 2100 V/µs | 2000 V/µs | 2000 V/µs | ||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | ||||||
| Input Voltage Noise (Vn) | 1.7 nV/rt.Hz |