Automotive Catalog 3V Video Amplifier with Internal Gain and Filter 6-SC70 -40 to 125
Video Amp, 1 General Purpose SC-70-6
Video Amplifier, 1 Channel(s), 1 Func, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 1084912-OPA361AQDCKR
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 9MHz
Family Name: OPA361-Q1
Categories: Integrated Circuits
Status: Active
Case / Package: SC-70-6
Supply Voltage - Operating: 2.5 V to 3.3 V
Operating Supply Current: 5.3mA
Channel Output Current: 80mA
Alternative Parts (Cross-Reference): ISL59110IE-T7A; ISL59110IEZ; ISL59110IEZ-T7; MAX9680AXT+T; OPA360AIDCKRE4; OPA360AIDCK;
Introduction Date: November 24, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC AMP GENERAL PURPOSE SC70-6
IC AMP GENERAL PURPOSE SC70-6
Video Amp 1 General Purpose SC-70-6
IC AMP GENERAL PURPOSE SC70-6
Video Amplifiers AC 3V Video Amp
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers |
| Product Number | OPA361AQDCKRQ1 | 296-28412-2-ND | OPA361AQDCKRQ1 | 1084912-OPA361AQDCKRQ1 | OPA361AQDCKRQ1 | OPA361AQDCKRQ1 | OPA361AQDCKRQ1 | OPA361AQDCKRQ1 | OPA361AQDCKRQ1 |
| Product Name | OPA361-Q1 Automotive Catalog 3V Video Amplifier with Internal Gain and Filter | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - OPA361AQDCKRQ1 | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | |
| RoHS Compliant | RoHS | ||||||||
| Supply Voltage (VS) | 2.5 to 3.6 volts | 2.5 to 3.3 volts | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||||||||
| Package Type | SC70 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SOT; SC-70; SOT-SC70-6 | SC-70; SC-70-6 | Surface Mount | 80 mA | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | ||
| Features | Rail-Rail-Out |