3V Video Amplifier with Internal Gain and Filter 6-SC70 -40 to 125
Video Amp, 1 General Purpose SC-70-6
Video Amp, 1 General Purpose SC-70-6
Video Amp, 1 General Purpose SC-70-6
Video Amp Single 3.3V 6-Pin SC-70 T/R Product overview: OPA361AIDCKT from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA361AIDCKT can be used for catalog matching and distributor lookup.
Video Amplifier, 1 Channel(s), 1 Func, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 026098-OPA361AIDCKT
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: SC-70-6
Supply Voltage - Operating: 2.5 V to 3.3 V
Operating Supply Current: 5.3mA
Channel Output Current: 80mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Video Amp 1 General Purpose SC-70-6
Video Amplifiers 3V Video w/Internal Gain & Filter
IC AMP GENERAL PURPOSE SC70-6
IC AMP GENERAL PURPOSE SC70-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | OPA361AIDCKT | 296-18695-2-ND | 737-OPA361AIDCKT | OPA361AIDCKT | 026098-OPA361AIDCKT | OPA361AIDCKT | OPA361AIDCKT | OPA361AIDCKT | OPA361AIDCKT |
| Product Name | OPA361 3V Video Amplifier with Internal Gain and Filter | Video Amps and Modules | 3.3V Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - OPA361AIDCKT | Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | |
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 3.6 volts | 2.5 to 3.3 volts | 3 volts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||||||
| Package Type | SC70 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Tape and Reel | SOT; SC-70; SOT-SC70-6 | SC-70; SC-70-6 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | 80 mA | ||
| Features | Rail-Rail-Out |