3V, Video Amplifier with Low Pass Filter, Internal G=2 and SAG Correction in SC70 6-SC70 -40 to 85
Video Amp, 1 Reconstruction Filter SC-70-6
Video Amp, 1 Reconstruction Filter SC-70-6
Video Amp, 1 Reconstruction Filter SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 026095-OPA360AIDCKR
Packaging: Reel - TR
Applications: Reconstruction Filter
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Family Name: OPA360
Categories: Integrated Circuits
Status: Active
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 6mA
Channel Output Current: 80mA
Alternative Parts (Cross-Reference): ISL59110IE-T7A; ISL59110IEZ; ISL59110IEZ-T7; ISL59112IEZ-T7;
Introduction Date: May 30, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Video Amplifier, 1 Channel(s), 1 Func, PDSO6
Video Amp Single 3.3V 6-Pin SC-70 T/R Product overview: OPA360AIDCKR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA360AIDCKR can be used for catalog matching and distributor lookup.
IC AMP REC FILTR SC70-6
Video Amp 1 Reconstruction Filter SC-70-6
Video Amplifiers 3V Video w/Low Pass Filter
VIDEO OP-AMP, RAIL TO RAIL O/P, SC-70-6; No. of Amplifiers:1Amplifie
IC AMP REC FILTR SC70-6
IC AMP REC FILTR SC70-6
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | OPA360AIDCKR | 296-26281-6-ND | 026095-OPA360AIDCKR | OPA360AIDCKR | 737-OPA360AIDCKR | OPA360AIDCKR | OPA360AIDCKR | OPA360AIDCKR | 26AJ7825 | OPA360AIDCKR | OPA360AIDCKR |
| Product Name | OPA360 3V, Video Amplifier with Low Pass Filter, Internal G=2 and SAG Correction in SC70 | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - OPA360AIDCKR | 3.3V Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amplifiers | Video Op-Amp, Rail To Rail O/p, Sc-70-6; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | |
| RoHS Compliant | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 2.5 to 3.6 volts | 2.7 to 3.3 volts | 3 volts | ||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||||||||
| Package Type | SC70 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70; SC-70-6 | SOT; SC-70; SOT-SC70-6 | Tape and Reel | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70; SC-70-6 | Surface Mount | |||
| Features | Rail-Rail-Out |