Dual, Low Power, High-Speed , Fixed Gain Operational Amplifier 8-SOIC -40 to 85
Video Amp, 2 Voltage Feedback 8-SOIC
Dual 250MHz Op Amp, 320V/µs Slew Rate, 8.5mA, 8-SOIC Product overview: OPA2832IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 320V, 8.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 320V, 8.5mA, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA2832IDR can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1233604-OPA2832IDR
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Video Amp 2 Voltage Feedback 8-SOIC
IC AMP VOLTAGE FEEDBACK 8SOIC
High Speed Operational Amplifiers Dual Lo-Pwr Hi-Spd Fixed Gain
IC AMP VOLTAGE FEEDBACK 8SOIC
IC AMP VOLTAGE FEEDBACK 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | OPA2832IDR | OPA2832IDR-ND | 737-OPA2832IDR | 1233604-OPA2832IDR | OPA2832IDR | OPA2832IDR | OPA2832IDR | OPA2832IDR | OPA2832IDR |
| Product Name | OPA2832 Dual, Low Power, High-Speed , Fixed Gain Operational Amplifier | Video Amps and Modules | Dual 250MHz 320V 8.5mA Operational Amplifier IC | Linear - Linear - Amplifiers - Video Amps and Modules - OPA2832IDR | Video Amps and Modules | Video Amps and Modules | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules |
| Standards | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 3 to 11 volts | 2.8 to 11 volts | 3 to 11 volts | ||||||
| VOS | 6 millivolts | ||||||||
| Quiescent Current (IQ) | 3900 microamps |