High Speed Precision Transimpedance Amplifier 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 004220-OPA2380AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Transimpedance
Slew Rate: 80 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 4μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 7.5mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 90MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Dual 90MHz TIA IC, 5.5V, 80V/µs Slew Rate, 110dB CMRR, VSSOP Product overview: OPA2380AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90MHz, 5.5V, 80V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 90MHz, 5.5V, 80V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2380AIDGKR can be used for catalog matching and distributor lookup.
Transimpedance Amplifier 2 Circuit 8-VSSOP
Transimpedance Amplifier 2 Circuit 8-VSSOP
Transimpedance Amplifier 2 Circuit 8-VSSOP
Transimpedance Amplifiers High Speed Precision Transimpedance
IC TRANSIMPEDANCE 2 CIRC 8VSSOP
Transimpedance Amplifier 2 Circuit 8-VSSOP
IC TRANSIMPEDANCE 2 CIRC 8VSSOP
IC TRANSIMPEDANCE 2 CIRC 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2380AIDGKR | 004220-OPA2380AIDGKR | 687-OPA2380AIDGKR | 296-48627-1-ND | OPA2380AIDGKR | OPA2380AIDGKR | OPA2380AIDGKR | OPA2380AIDGKR | OPA2380AIDGKR |
| Product Name | OPA2380 High Speed Precision Transimpedance Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2380AIDGKR | Dual 90MHz 5.5V 80V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Transimpedance Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5 volts | 2.7 volts | 2.7 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | VSSOP | SSOP; SOP; 8-VSSOP | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| Source Current (IS) | 7.5 milliamps | 7.5 milliamps | 7.5 milliamps | 7.5 milliamps |