Texas Instruments OPA2355 2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown OPA2355DGSA/250

Description
2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown 10-VSSOP -40 to 125
Request a Quote
Description
2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown 10-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2355 is a dual operational amplifier designed for high-speed applications, featuring a gain bandwidth product of 200 MHz and a low noise level of 5.8 nV/,àöHz. It operates on a single supply voltage ranging from 2.5 V to 5.5 V and includes a shutdown function that reduces power consumption to 3.4 µA during idle periods. The amplifier supports rail-to-rail output within 100 mV of the supply rails, making it suitable for a wide range of applications including video processing, ultrasound, and optical networking. The device is packaged in a VSSOP format with 10 pins and is rated for operation in temperatures from -40°C to +125°C. The OPA2355 is optimized for low input bias current of 3 pA and features fast enable and disable times of 100 ns and 30 ns, respectively.

Datasheet Summary
Powered by GS/AI

The OPA2355 is a dual operational amplifier designed for high-speed applications, featuring a gain bandwidth product of 200 MHz and a low noise level of 5.8 nV/,àöHz. It operates on a single supply voltage ranging from 2.5 V to 5.5 V and includes a shutdown function that reduces power consumption to 3.4 µA during idle periods. The amplifier supports rail-to-rail output within 100 mV of the supply rails, making it suitable for a wide range of applications including video processing, ultrasound, and optical networking. The device is packaged in a VSSOP format with 10 pins and is rated for operation in temperatures from -40°C to +125°C. The OPA2355 is optimized for low input bias current of 3 pA and features fast enable and disable times of 100 ns and 30 ns, respectively.

Suppliers

Company
Product
Description
Supplier Links
OPA2355 2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown - OPA2355DGSA/250 - Texas Instruments
Dallas, TX, United States
OPA2355 2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown
OPA2355DGSA/250
OPA2355 2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown OPA2355DGSA/250
2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown 10-VSSOP -40 to 125

2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown 10-VSSOP -40 to 125

Buy Now Datasheet
Video Amps and Modules - 296-12132-2-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-12132-2-ND
Video Amps and Modules 296-12132-2-ND
Video Amp, 2 Voltage Feedback 10-VSSOP

Video Amp, 2 Voltage Feedback 10-VSSOP

Buy Now Datasheet
Video Amps and Modules - 296-12132-1-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-12132-1-ND
Video Amps and Modules 296-12132-1-ND
Video Amp, 2 Voltage Feedback 10-VSSOP

Video Amp, 2 Voltage Feedback 10-VSSOP

Buy Now Datasheet
Video Amps and Modules - 296-12132-6-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-12132-6-ND
Video Amps and Modules 296-12132-6-ND
Video Amp, 2 Voltage Feedback 10-VSSOP

Video Amp, 2 Voltage Feedback 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 200MHz 360V 100mA Operational Amplifier IC
737-OPA2355DGSA/250
Dual 200MHz 360V 100mA Operational Amplifier IC 737-OPA2355DGSA/250
200MHz CMOS Dual Op Amp, 360V/µs Slew Rate, 100mA Output Product overview: OPA2355DGSA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 360V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 360V, 100mA, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA2355DGSA/250 can be used for catalog matching and distributor lookup.

200MHz CMOS Dual Op Amp, 360V/µs Slew Rate, 100mA Output Product overview: OPA2355DGSA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 360V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 360V, 100mA, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA2355DGSA/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - OPA2355DGSA/250 - 004209-OPA2355DGSA/250 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - OPA2355DGSA/250
004209-OPA2355DGSA/250
Linear - Linear - Amplifiers - Video Amps and Modules - OPA2355DGSA/250 004209-OPA2355DGSA/250
Manufacturer: Texas Instruments Win Source Part Number: 004209-OPA2355DGSA/2 50 Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Slew Rate: 360 V/μs Categories: Integrated Circuits Status: Active Case / Package: 10-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004209-OPA2355DGSA/250
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Slew Rate: 360 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Video Amps and Modules - OPA2355DGSA/250 - ODG (Origin Data Global)
Shenzhen, China
Video Amps and Modules
OPA2355DGSA/250
Video Amps and Modules OPA2355DGSA/250
IC AMP VOLTAGE FEEDBACK 10VSSOP

IC AMP VOLTAGE FEEDBACK 10VSSOP

Supplier's Site Datasheet
Video Amps and Modules - OPA2355DGSA/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
OPA2355DGSA/250
Video Amps and Modules OPA2355DGSA/250
Video Amp 2 Voltage Feedback 10-VSSOP

Video Amp 2 Voltage Feedback 10-VSSOP

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2355DGSA/250
High Speed Operational Amplifiers OPA2355DGSA/250
High Speed Operational Amplifiers HS Video

High Speed Operational Amplifiers HS Video

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - OPA2355DGSA/250 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
OPA2355DGSA/250
Linear - Amplifiers - Video Amps and Modules OPA2355DGSA/250
IC AMP VOLTAGE FEEDBACK 10VSSOP

IC AMP VOLTAGE FEEDBACK 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2355DGSA/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2355DGSA/250
Integrated Circuits (ICs) - Linear - Amplifiers OPA2355DGSA/250
IC AMP VOLTAGE FEEDBACK 10VSSOP

IC AMP VOLTAGE FEEDBACK 10VSSOP

Supplier's Site
Op-Amp, Cmos, 200Mhz, 360V/us, Msop-10; No. Of Amplifiers Texas Instruments - 28AH4516 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Cmos, 200Mhz, 360V/us, Msop-10; No. Of Amplifiers Texas Instruments
28AH4516
Op-Amp, Cmos, 200Mhz, 360V/us, Msop-10; No. Of Amplifiers Texas Instruments 28AH4516
OP-AMP, CMOS, 200MHZ, 360V/US, MSOP-10; No. of Amplifiers:2 Amplifier; Bandwidth:200MHz; Slew Rate:360V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, CMOS, 200MHZ, 360V/US, MSOP-10; No. of Amplifiers:2 Amplifier; Bandwidth:200MHz; Slew Rate:360V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Operational Amplifiers Video Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number OPA2355DGSA/250 296-12132-2-ND 737-OPA2355DGSA/250 004209-OPA2355DGSA/250 OPA2355DGSA/250 OPA2355DGSA/250 OPA2355DGSA/250 OPA2355DGSA/250 OPA2355DGSA/250 28AH4516
Product Name OPA2355 2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown Video Amps and Modules Dual 200MHz 360V 100mA Operational Amplifier IC Linear - Linear - Amplifiers - Video Amps and Modules - OPA2355DGSA/250 Video Amps and Modules Video Amps and Modules High Speed Operational Amplifiers Linear - Amplifiers - Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, Cmos, 200Mhz, 360V/us, Msop-10; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 5 volts
VOS 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

LMH6715QML Dual Wideband Video Op Amp - LMH6715J-QML - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
View Details
3 suppliers
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
LM124-SP Quadruple Operational Amplifier - 5962-9950403VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
3 suppliers