Fully Differential I/O Audio Amplifier 8-MSOP-PowerPAD -40 to 85
180MHz Audio Amp, 78dB Gain, 1-CH, Dual Supply, HVSSOP Product overview: OPA1632DGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 180MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 180MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1632DGN can be used for catalog matching and distributor lookup.
Audio Amplifier 1 Circuit Differential 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 140324-OPA1632DGN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 180MHz
Amplifier Type: Audio
Slew Rate: 50 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 5 V to 32 V, ±2.5 V to 16 V
Operating Supply Current: 14mA
Channel Output Current: 85mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio
Texas Instruments OPA1632DGN
Texas Instruments OPA1632DGN
Audio Amplifiers Fully DiffI/O Audio Amp
TEXAS INSTRUMENTS - OPA1632DGN - IC, OP AMP, DIFFERENTIAL, SMD, 1632
Audio Amplifier 1 Circuit Differential 8-HVSSOP
IC AUDIO 1 CIRCUIT 8HVSSOP
IC, OP AMP, DIFFERENTIAL, SMD, 1632; Output Power:-; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:± 2.5V to ± 16V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Load Impedance:800ohm; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1632DGN | 687-OPA1632DGN | 296-17008-ND | 140324-OPA1632DGN | 5170227P | 9203362 | OPA1632DGN | 815-OPA1632DGN | OPA1632DGN | OPA1632DGN | 29AH1194 |
| Product Name | OPA1632 Fully Differential I/O Audio Amplifier | Dual 180MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1632DGN | Audio Amplifier ICs | Audio Amplifier ICs | Audio Amplifiers | TEXAS INSTRUMENTS - OPA1632DGN - IC, OP AMP, DIFFERENTIAL, SMD, 1632 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, Differential, Smd, 1632; Output Power Texas Instruments |
| RoHS Compliant | RoHS | ||||||||||
| Supply Voltage (VS) | 5 to 32 volts | 5 to 32 volts | 5 to 32 volts | 15 volts | 2.5 to 16 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | MSOP-PowerPAD,SOIC | Rail/Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; MSOP; 8-MSOP-PowerPad | SOP; MSOP; MSOP | SOP; MSOP; Msop | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | -40degC ~ 85degC | ||
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |