Manufacturer: Texas Instruments
Win Source Part Number: 1232989-ONET4291PARG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
1.0 Gbps to 4.25 Gbps Rate-Selectable Limiting Amplifier 16-VQFN -40 to 85 Product overview: ONET4291PARGVRG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-ONET4291PARGVRG4
IC OPAMP LIMIT DIFF 4.5GHZ 16QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1232989-ONET4291PARGVRG4 | 771-ONET4291PARGVRG4 | 815-ONET4291PARGVRG4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET4291PARGVRG4 | VQFN Special Purpose Amplifier Ic | IC OPAMP LIMIT DIFF 4.5GHZ 16QFN |
| Standards and Certifications | RoHS | RoHS |