Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555D NE555D

Description
Manufacturer: Texas Instruments Win Source Part Number: 081966-NE555D Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081966-NE555D Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555D - 081966-NE555D - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555D
081966-NE555D
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555D 081966-NE555D
Manufacturer: Texas Instruments Win Source Part Number: 081966-NE555D Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development

Manufacturer: Texas Instruments
Win Source Part Number: 081966-NE555D
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 100kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development

Buy Now Datasheet
Programmable Timers and Oscillators - NE555D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NE555D
Programmable Timers and Oscillators NE555D
555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - NE555D - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
NE555D
Clock/Timing - Programmable Timers and Oscillators NE555D
IC OSC SGL TIMER 100KHZ 8-SOIC

IC OSC SGL TIMER 100KHZ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 081966-NE555D NE555D NE555D
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555D Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Frequency 0.1000 MHz 0.1000 MHz 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMM - 093240-LMC555CMM - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-VSSOP
Frequency 3 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillator Crystal - 510AAAM468000CAG - Richardson RFPD
Specs
Frequency 0.4680 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers