Switched-Capacitor Voltage Converters With Regulator 8-PDIP -40 to 85
Switched Capacitor Regulator, 0.1A, 100kHz Switching Freq-Max, BIPolar, PDIP8
Charge Pump IC: Inverting, -5V, 100mA, 3.5-15V In, PDIP Product overview: LT1054IP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, 15V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1054IP can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 8-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 1057698-LT1054IP
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable (Fixed)
Topology: Charge Pump
Frequency - Switching: 25kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Purpose: Ratiometric, Step-Up
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.5V (-Vin, 2Vin)
Maximum Output Voltage: 26.4V
Minimum Input Voltage: 3.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC REG CHARG PUMP INV 100MA 8DIP
IC REG CHARG PUMP INV 100MA 8DIP
Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 8-DIP (0.300", 7.62mm)
IC REG CHARG PUMP INV 100MA 8DIP
DC-DC CONV, SWITCHED-CAPACITOR, DIP-8; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:15V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:100mA; Fixed Output Voltage Nom.:-5V; Adjustable Output VoltageRoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LT1054IP | LT1054IP | 739-LT1054IP | 296-17596-5-ND | 1057698-LT1054IP | LT1054IP | LT1054IP | LT1054IP | LT1054IP | 33AH4329 |
| Product Name | LT1054 Switched-Capacitor Voltage Converters With Regulator | -5V 100mA 15V Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IP | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Dc-Dc Conv, Switched-Capacitor, Dip-8; Output Type Texas Instruments | |
| Configuration / Function | Buck-Boost | Charge Pump | Boost | |||||||
| Package Type | Other; PDIP,SOIC | DIP; Other; PDIP8 | Other; P | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | Other; DIP | ||
| Special Features | Frequency Synchronization | Multiple Outputs; Synchronous Rectification | ||||||||
| Output Voltage | -5 volts | -5 volts | 3.5 to 26.4 volts | 3.5 to 2 volts | 3.5 volts | 3.5 to 26.4 volts | 3.5 volts | -5 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |