Switched-Capacitor Voltage Converters With Regulator 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT1054IDWRG4 |
| Product Name | LT1054 Switched-Capacitor Voltage Converters With Regulator |
| Configuration / Function | Buck-Boost |
| Package Type | Other; PDIP,SOIC |
| Special Features | Frequency Synchronization |
| Output Voltage | -5 volts |