Switched-Capacitor Voltage Converters With Regulator 8-PDIP 0 to 70
Volt Converter, Sw Cap LT1054CP
Volt Converter, Sw Cap LT1054CP
Manufacturer: Texas Instruments
Win Source Part Number: 1057693-LT1054CP
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable (Fixed)
Topology: Charge Pump
Frequency - Switching: 25kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Family Name: LT1054
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Purpose: Ratiometric, Step-Up
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.5V (-Vin, 2Vin)
Maximum Output Voltage: 26.4V
Minimum Input Voltage: 3.5V
Alternative Parts (Cross-Reference): LT1054CN8 PBF; LT1054CN8#PBF; LT1054CN8;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
"Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 8-DIP (0.300"", 7.62mm)"
Charge Pump IC -5V 100mA Inverting 8-Pin PDIP Product overview: LT1054CP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1054CP can be used for catalog matching and distributor lookup.
IC REG CHARG PUMP INV 100MA 8DIP
Switching Voltage Regulators Bipolar Regulated V
Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 8-DIP (0.300", 7.62mm)
IC, SWITCH CAP VOLT CONV, 25KHZ, PDIP-8; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:15V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:100mA; Fixed Output Voltage Nom.:-5V; Adjustable Output RoHS Compliant: Yes
IC REG CHARG PUMP INV 100MA 8DIP
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LT1054CP | 526763 | 1057693-LT1054CP | 296-9591-5-ND | 739-LT1054CP | LT1054CP | LT1054CP | LT1054CP | 33AH4328 | LT1054CP |
| Product Name | LT1054 Switched-Capacitor Voltage Converters With Regulator | Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CP | Voltage Regulators - DC DC Switching Regulators | -5V 100mA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Ic, Switch Cap Volt Conv, 25Khz, Pdip-8; Output Type Texas Instruments | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | Boost | |||||||
| Package Type | Other; PDIP,SOIC | DIP; Other; Pdip | DIP; Other; 8-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; P | DIP; Other; 8-DIP (0.300\", 7.62mm) | Other; DIP | DIP; Other; 8-DIP (0.300", 7.62mm) | ||
| Special Features | Frequency Synchronization | Multiple Outputs; Synchronous Rectification | ||||||||
| Output Voltage | -5 volts | 3.5 to 2 volts | 3.5 to 26.4 volts | -5 volts | 3.5 volts | 3.5 to 26.4 volts | -5 volts | 3.5 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |