Switched-Capacitor Voltage Converters With Regulator 16-SOIC 0 to 70
Switched-Capacitor DC/DC Converter, 15V In, -5V Out, 100mA, SOIC Product overview: LT1054CDWRE4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, -5V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, -5V, 100mA, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1054CDWRE4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 993661-LT1054CDWRE4
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 100mA
Output Type: Adjustable (Fixed)
Function: Ratiometric, Step-Up
Topology: Charge Pump
Frequency - Switching: 25kHz
Voltage - Output (Max): 26.4V
Number of Outputs: 1
Output Configuration: Positive or Negative
Voltage - Input (Min): 3.5V
Voltage - Input (Max): 15V
Voltage - Output (Min/Fixed): 3.5V (-Vin, 2Vin)
Synchronous Rectifier: No
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LT1054
"Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 16-SOIC (0.295"", 7.50mm Width)"
Switching Voltage Regulators Switched-Capacitor Voltage Converter
IC REG SWITCHD CAP INV 16SOIC
IC REG CHARG PUMP INV 16SOIC
Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 16-SOIC (0.295", 7.50mm Width)
IC REG CHARG PUMP INV 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LT1054CDWRE4 | 739-LT1054CDWRE4 | 993661-LT1054CDWRE4 | LT1054CDWRE4-ND | LT1054CDWRE4 | 815-LT1054CDWRE4 | LT1054CDWRE4 | LT1054CDWRE4 | LT1054CDWRE4 |
| Product Name | LT1054 Switched-Capacitor Voltage Converters With Regulator | 15V -5V 100mA SOIC Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | IC REG SWITCHD CAP INV 16SOIC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | |||||||
| Package Type | Other; PDIP,SOIC | Other; SOIC | SOIC; Other; Tape & Reel (TR) | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC (0.295, 7.50mm Width) | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC | ||
| Special Features | Frequency Synchronization | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | -5 volts | -5 volts | 3.5 to 26.4 volts | -5 volts | 3.5 to 26.4 volts | 3.5 volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |