Switched-Capacitor Voltage Converters With Regulator 16-SOIC 0 to 70
"Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 16-SOIC (0.295"", 7.50mm Width)"
IC REG CHARG PUMP INV 16SOIC
IC REG SWITCHD CAP INV 16SOIC
Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 16-SOIC (0.295", 7.50mm Width)
Switching Voltage Regulators Swed-Capacitor Vltg Converters
IC REG CHARG PUMP INV 16SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LT1054CDWG4 | LT1054CDWG4-ND | LT1054CDWG4 | 815-LT1054CDWG4 | LT1054CDWG4 | LT1054CDWG4 | LT1054CDWG4 |
| Product Name | LT1054 Switched-Capacitor Voltage Converters With Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG SWITCHD CAP INV 16SOIC | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | ||||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.295, 7.50mm Width) | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | ||
| Special Features | Frequency Synchronization | ||||||
| Output Voltage | -5 volts | 3.5 to 26.4 volts | 3.5 volts | -5 volts | 3.5 to 26.4 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |