Quad, Low-Power, General Purpose Differential Comparator 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 019744-LP2901DR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector
Number of Elements: 4
Current - Quiescent (Max): 100μA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.025μA @ 5V
Current - Output (Typ): 30mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quad Comparator IC, 30V, SOIC, 4-Ch, Bipolar Product overview: LP2901DR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP2901DR can be used for catalog matching and distributor lookup.
COMPARATOR GEN PURPOSE QUAD, 2901; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:8µs; Supply Voltage Range:3V to 30V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:Open Collector, Open RoHS Compliant: Yes
IC DIFF COMPARATOR QUAD 14-SOIC
IC DIFF COMPARATOR QUAD 14-SOIC
Analog Comparators Quad Low-Power Differential
Comparator General Purpose CMOS, MOS, Open-Collector 14-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LP2901DR | 019744-LP2901DR | 692-LP2901DR | 28AH3661 | 815-LP2901DR | LP2901DR | LP2901DR | LP2901DR |
| Product Name | LP2901 Quad, Low-Power, General Purpose Differential Comparator | Linear - Linear - Comparators - LP2901DR | Quad 30V SOIC Linear Comparator IC | Comparator Gen Purpose Quad, 2901; Comparator Type Texas Instruments | IC DIFF COMPARATOR QUAD 14-SOIC | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 30 volts | 3 to 30 volts | 3 to 30 volts | 3 to 30 volts | 5 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Collector, Open Drain | CMOS; CMOS, MOS, Open-Collector | CMOS; CMOS, MOS, Open-Collector |