Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference 16-SOIC -40 to 85
Log Or Antilog Amplifier, 1 Func, 45MHz Band Width, BIPolar, PDSO16
Dual Logarithmic Amplifier, 1.4MHz GBW, 45kHz BW, 100dB CMRR, SOIC Product overview: LOG2112AIDWR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 45kHz, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 1.4MHz, 45kHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LOG2112AIDWR can be used for catalog matching and distributor lookup.
Logarithmic and Log Ratio IC Communication 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1202713-LOG2112AIDWR
Packaging: Reel - TR
Operating Temperature Range: -5°C ~ 75°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 45kHz
Amplifier Type: Logarithmic
Current - Input Bias: 5pA
Voltage - Input Offset: 300μV
Family Name: LOG2112
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.25mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Output Current per Channel: 18mA
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 1.4MHz
Dual Supply Voltage (±): ±4.5 V ~ 18 V
Alternative Parts (Cross-Reference): LOG2112AIDWRE4; LOG2112AIDWE4; LOG2112AIDW;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC OPAMP LOGARITHMC 2CIRC 16SOIC
Logarithmic and Log Ratio IC Communication 16-SOIC
IC OPAMP LOGARITHMC 2CIRC 16SOIC
Logarithmic Amplifiers Precision Log & Log Ratio Amp
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LOG2112AIDWR | LOG2112AIDWR | 771-LOG2112AIDWR | LOG2112AIDWR-ND | 1202713-LOG2112AIDWR | LOG2112AIDWR | LOG2112AIDWR | LOG2112AIDWR | LOG2112AIDWR |
| Product Name | LOG2112 Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference | Dual 1.4MHz 45kHz SOIC Special Purpose Amplifier Ic | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG2112AIDWR | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Logarithmic Amplifiers | |
| Device Type | Log Amplifiers | Log Amplifiers | |||||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||||
| Package Type | SOIC | SOIC; SOIC16 | Tape and Reel | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | 16-SOIC (0.295, 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |||
| Standards | RoHS | ||||||||
| Life Cycle Stage | Active | Active | Active |