Precision High-Speed Logarithmic Amplifier with 2.5V Reference and Uncommitted Output Op Amps 16-VQFN 0 to 70
5MHz Logarithmic Amplifier IC, 5V Dual Supply, 5 Amplifiers, VQFN Product overview: LOG114AIRGVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5MHz, 5V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5MHz, 5V, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LOG114AIRGVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019743-LOG114AIRGVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 5MHz
Amplifier Type: Logarithmic
Slew Rate: 5 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -5°C to 75°C
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 4.8 V to 11 V, ±2.4 V to 5.5 V
Operating Supply Current: 10mA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 15MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Test & Measurement
Log Or Antilog Amplifier, 1 Func, BIPolar, PQCC16
Logarithmic Amplifier 1 Circuit 16-VQFN (4x4)
Logarithmic Amplifier 1 Circuit 16-VQFN (4x4)
Logarithmic Amplifier 1 Circuit 16-VQFN (4x4)
Logarithmic Amplifiers Precision High-Speed
Logarithmic Amplifier 1 Circuit 16-VQFN (4x4)
IC LOGARITHMIC 1 CIRCUIT 16VQFN
IC LOGARITHMIC 1 CIRCUIT 16VQFN
IC LOGARITHMIC 1 CIRCUIT 16VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LOG114AIRGVT | 687-LOG114AIRGVT | 019743-LOG114AIRGVT | LOG114AIRGVT | 296-21666-1-ND | LOG114AIRGVT | LOG114AIRGVT | LOG114AIRGVT | LOG114AIRGVT | LOG114AIRGVT |
| Product Name | LOG114 Precision High-Speed Logarithmic Amplifier with 2.5V Reference and Uncommitted Output Op Amps | Dual 5MHz 5V VQFN Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG114AIRGVT | Instrumentation, Op Amps, Buffer Amps | Logarithmic Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Quiescent Current (IQ) | 15000 microamps | 10000 microamps | ||||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | -5 to 75 C (23 to 167 F) | -5 to 75 C (23 to 167 F) | -5 to 75 C (23 to 167 F) | -5 to 75 C (23 to 167 F) | ||||
| Package Type | VQFN | Tape and Reel | 16-VQFN (4x4) | VQFN16 | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | Surface Mount | Surface Mount | ||
| Supply Voltage (VS) | 5 volts | 4.8 to 11 volts | 4.8 volts | 4.8 volts |