Precision High-Speed Logarithmic Amplifier with 2.5V Reference and Uncommitted Output Op Amps 16-VQFN 0 to 70
Logarithmic Amplifier 1 Circuit 16-VQFN (4x4)
5MHz Logarithmic Amplifier IC, 5 Channels, 5V, VQFN Product overview: LOG114AIRGVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 5V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, 5V, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LOG114AIRGVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1202711-LOG114AIRGVR
Packaging: Tape and Reel
Mounting Style: SMD
-3db Bandwidth: 5MHz
Supply Current: 10mA
Amplifier Type: Logarithmic
Slew Rate: 5V/μs
Gain Bandwidth Product: 15MHz
Current - Input Bias: 5pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Supplier Device Package: 16-VQFN (4x4)
Temperature Range - Operating: -5°C ~ 75°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Test & Measurement
Family Part Number: LOG114
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 4.8V ~ 11V, ±2.4V ~ 5.5V
Logarithmic Amplifiers Prec High-Speed Logarithmic Amp
Logarithmic Amplifier 1 Circuit 16-VQFN (4x4)
IC LOGARITHMIC 1 CIRCUIT 16VQFN
IC LOGARITHMIC 1 CIRCUIT 16VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LOG114AIRGVRG4 | LOG114AIRGVRG4-ND | 687-LOG114AIRGVRG4 | 1202711-LOG114AIRGVRG4 | LOG114AIRGVRG4 | LOG114AIRGVRG4 | LOG114AIRGVRG4 | LOG114AIRGVRG4 |
| Product Name | LOG114 Precision High-Speed Logarithmic Amplifier with 2.5V Reference and Uncommitted Output Op Amps | Instrumentation, Op Amps, Buffer Amps | 5MHz 5V VQFN Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG114AIRGVRG4 | Logarithmic Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Quiescent Current (IQ) | 15000 microamps | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -5 to 75 C (23 to 167 F) | 0 C (32 F) | -5 to 75 C (23 to 167 F) | -5 to 75 C (23 to 167 F) | |||
| Package Type | VQFN | 16-VQFN Exposed Pad | Tape and Reel | 16-VQFN Exposed Pad | Surface Mount | |||
| Source Current (IS) | 10 milliamps | 10 milliamps | 10 milliamps | 10 milliamps |