Logarithmic Amplifier 8-SOIC -40 to 85
Log Or Antilog Amplifier, 1 Func, 0.01MHz Band Width, PDSO8
Logarithmic Amplifier, 45kHz BW, 105dB CMRR, 8-SOIC Product overview: LOG104AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LOG104AID can be used for catalog matching and distributor lookup.
Logarithmic and Log Ratio Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 779672-LOG104AID
Packaging: Tube
Operating Temperature Range: -5°C ~ 75°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 45kHz
Amplifier Type: Logarithmic and Log Ratio
Current - Input Bias: 5pA
Voltage - Input Offset: 300μV
Family Name: LOG104
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 18mA
SR - Slew Rate: 0.5 V/μs
Dual Supply Voltage (±): ±4.5 V ~ 18 V
Alternative Parts (Cross-Reference): ICL8048BCJE; ICL8048BCJEZ; LOG104AIDR; LOG104AIDRE4;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC LOG/LOG 1 CIRCUIT 8SOIC
IC LOG/LOG 1 CIRCUIT 8SOIC
Logarithmic Amplifiers LOGARITHMIC AMP
Logarithmic and Log Ratio Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LOG104AID | LOG104AID | 687-LOG104AID | 296-12851-5-ND | 779672-LOG104AID | LOG104AID | LOG104AID | LOG104AID | LOG104AID |
| Product Name | LOG104 Logarithmic Amplifier | 45kHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG104AID | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Logarithmic Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Log Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC | SOIC; SOIC8 | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Active | Active |