The LOG101AIDR is a precision logarithmic amplifier from Texas Instruments designed for high accuracy and wide input dynamic range. It operates over a temperature range of -40¬8C to +85¬8C and features a low quiescent current of 1mA. The device can handle input currents from 100pA to 3.5mA, providing a dynamic range of 7.5 decades. The output voltage is trimmed to 1V per decade of input current, ensuring accurate log ratio computations. It is suitable for applications in communication, analytical, medical, and industrial instrumentation, as well as for photodiode signal compression and analog signal processing before analog-to-digital conversion. The LOG101AIDR is housed in an 8-pin SOIC package and is specified for operation with supply voltages ranging from ¬±4.5V to ¬±18V.
Logarithmic Amplifier 8-SOIC -40 to 85
Logarithmic Amplifier, 45kHz BW, 105dB CMRR, 5pA Ib, 1.5mV Vos, 8-SOIC Product overview: LOG101AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LOG101AIDR can be used for catalog matching and distributor lookup.
Win Source Part Number: 990495-LOG101AIDR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
-3db Bandwidth: 45 kHz
Amplifier Type: Logarithmic and Log Ratio
Current - Input Bias: 5 pA
Voltage - Input Offset: 300 µV
Current - Supply: 1mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -5°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: LOG101AIDRE4,2156-LO
Base Product Number: LOG101
Voltage - Supply Span (Min): 9 V
Voltage - Supply Span (Max): 36 V
Logarithmic and Log Ratio Amplifier 1 Circuit 8-SOIC
Log Or Antilog Amplifier, 1 Func, 0.01MHz Band Width, BIPolar, PDSO8
Logarithmic Amplifiers LOGARITHMIC AMP
IC LOG/LOG 1 CIRCUIT 8SOIC
Logarithmic and Log Ratio Amplifier 1 Circuit 8-SOIC
IC LOG/LOG 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LOG101AIDR | 687-LOG101AIDR | 990495-LOG101AIDR | LOG101AIDR-ND | LOG101AIDR | LOG101AIDR | LOG101AIDR | LOG101AIDR | LOG101AIDR |
| Product Name | LOG101 Logarithmic Amplifier | 45kHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Logarithmic Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Log Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC | Tape and Reel | 8-SOIC (0.154", 3.90mm Width) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 18 volts | 9 volts |