Texas Instruments Buck 2.7V 5.5V Step-Down DC-DC Converter IC LMZ10500SH/NOPB

Description
Conv DC-DC Single Step Down 2.7V to 5.5V Nano Module 8-Pin POS EP T/R Product overview: LMZ10500SH/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.7V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.7V, 5.5V, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ10500SH/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conv DC-DC Single Step Down 2.7V to 5.5V Nano Module 8-Pin POS EP T/R Product overview: LMZ10500SH/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.7V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.7V, 5.5V, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ10500SH/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 2.7V 5.5V Step-Down DC-DC Converter IC - 132-LMZ10500SH/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 2.7V 5.5V Step-Down DC-DC Converter IC
132-LMZ10500SH/NOPB
Buck 2.7V 5.5V Step-Down DC-DC Converter IC 132-LMZ10500SH/NOPB
Conv DC-DC Single Step Down 2.7V to 5.5V Nano Module 8-Pin POS EP T/R Product overview: LMZ10500SH/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.7V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.7V, 5.5V, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ10500SH/NOPB can be used for catalog matching and distributor lookup.

Conv DC-DC Single Step Down 2.7V to 5.5V Nano Module 8-Pin POS EP T/R Product overview: LMZ10500SH/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.7V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.7V, 5.5V, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ10500SH/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - LMZ10500SH/NOPB - 811330-LMZ10500SH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ10500SH/NOPB
811330-LMZ10500SH/NOPB
Power Supplies Board Mount DCDC Converters - LMZ10500SH/NOPB 811330-LMZ10500SH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 811330-LMZ10500SH/NO PB Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 2.7V Voltage - Output 1: 0.6 ~ 3.6V Efficiency: 95% Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm) Maximum Input Voltage: 5.5V Manufacturer Package: 8-SMD Module Current - Output (Maximum): 650mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: LMZ10500

Manufacturer: Texas Instruments
Win Source Part Number: 811330-LMZ10500SH/NOPB
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Voltage - Input (Min): 2.7V
Voltage - Output 1: 0.6 ~ 3.6V
Efficiency: 95%
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)
Maximum Input Voltage: 5.5V
Manufacturer Package: 8-SMD Module
Current - Output (Maximum): 650mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: LMZ10500

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-LMZ10500SH/NOPB 811330-LMZ10500SH/NOPB
Product Name Buck 2.7V 5.5V Step-Down DC-DC Converter IC Power Supplies Board Mount DCDC Converters - LMZ10500SH/NOPB
Package Type Other; Module Other; 8-SMD Module
Unlock Full Specs
to access all available technical data