Bluetooth Serial Port Module 70-PLGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | LMX9838SBX/NOPB |
| Product Name | LMX9838 Bluetooth Serial Port Module |
| Device Type | Transceiver |
| Technology | Bluetooth |
| Supply Voltage | 2.5V; 3.6V |
| # of Tx | 0 # |