IC OPAMP DIFF 1 CIRCUIT 8SOIC Product overview: LMP8275MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8275MAX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071596-LMP8275MAX/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Differential
Slew Rate: 0.7 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Operating Supply Current: 1mA
Gain Bandwidth Product (GBP): 80kHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 2000uV Offset-Max, PDSO8
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Differential Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMP8275MAX/NOPB | 071596-LMP8275MAX/NOPB | LMP8275MAX/NOPB | 815-LMP8275MAX/NOPB | LMP8275MAX/NOPB | LMP8275MAX/NOPB | LMP8275MAX/NOPB | LMP8275MAX/NOPB |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8275MAX/NOPB | IC OPAMP DIFF 1 CIRCUIT 8SOIC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.75 to 5.5 volts | 4.75 to 5.5 volts | 4.75 volts | |||||
| Slew Rate | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | |||
| Bandwidth | 0.0800 MHz | 0.0800 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |