Win Source Part Number: 1070339-LMP8272MA/NO
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LMP®
Package: Tube
Number of Circuits: 1
Standard Package: 95
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Differential
Slew Rate: 0.7V/µs
Gain Bandwidth Product: 80 kHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 250 µV
Current - Supply: 1mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LMP8275MAX/NOPB; LMP8275MA/NOPB; LMP8277MA/NOPB; AD8226ARZ-R7; TS507CDT; MAX4462UESALMP8272MA
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.33.0001
Mfr: National Semiconductor
Other Names: NATNSCLMP8272MA/NOPB
Product Status: Obsolete
Voltage - Supply Span (Min): 4.75 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP DIFF 1 CIRCUIT 8SOIC Product overview: LMP8272MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8272MA/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, PDSO8
Differential Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Differential Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1070339-LMP8272MA/NOPB | 687-LMP8272MA/NOPB | LMP8272MA/NOPB | LMP8272MA/NOPB | LMP8272MA/NOPB | LMP8272MA/NOPB |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | |||
| VOS | 0.2500 millivolts | 0.2500 millivolts | ||||
| IBIAS | 0.0200 µA | 0.0200 µA | ||||
| GBW | 0.0800 MHz | 0.0800 MHz | ||||
| Slew Rate | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs |