The LMK02000 is a precision clock conditioner with an integrated Integer-N PLL for jitter cleaning, multiplication, and distribution of a reference clock, providing eight clock outputs - three LVDS and five LVPECL - with frequencies from 1 to 800 MHz and 20 fs additive jitter. Each output includes a programmable divider, phase synchronization, and adjustable delay. The device operates from 3.15 to 3.45 V and is packaged in a 48-pin WQFN measuring 7.0 × 7.0 × 0.8 mm. It is footprint-compatible
Precision Clock Distributor with Integrated PLL 48-WQFN -40 to 85
Clock Conditioner IC 800MHz 1 48-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1201654-LMK02000ISQX
Packaging: Tape and Reel
Type: Clock Conditioner
Mounting Style: SMD
Frequency - Max: 800MHz
Input: LVCMOS, LVDS, LVPECL
Output: LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 48-WQFN (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: LMK02000
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V
Clock Conditioner 48-Pin WQFN EP T/R Product overview: LMK02000ISQX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK02000ISQX/NOP
IC CLOCK COND 48WQFN
IC CLOCK CONDITIONER PREC 48WQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | LMK02000ISQX/NOPB | LMK02000ISQX/NOPB-ND | 1201654-LMK02000ISQX/NOPB | 728-LMK02000ISQX/NOPB | LMK02000ISQX/NOPB | LMK02000ISQX/NOPB |
| Product Name | LMK02000 Precision Clock Distributor with Integrated PLL | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK02000ISQX/NOPB | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVDS; LVDS, LVPECL | LVPECL; LVDS | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ||
| Package Type | WQFN | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount | Tape and Reel | Surface Mount; Surface Mount | |
| Frequency | 800 MHz | 800 MHz | 800 MHz | 1296 MHz | 800 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |