2.4 GHz Dual Programmable Differential Amplifier with Gain Control 36-WQFN -40 to 85
Operational Amplifier, 2 Func, 2400MHz Band Width, BICMOS
Operational Amplifier, 2 Func, 2400MHz Band Width, BICMOS
SP Amp DIFF AMP Dual 5.25V 36-Pin WQFN EP T/R Product overview: LMH6882SQE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6882SQE/NOPB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1070311-LMH6882SQE/N
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LMH®
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 2.4 GHz
Amplifier Type: Differential
Slew Rate: 6000V/µs
Current - Supply: 200mA
Package / Case: 36-WFQFN Exposed Pad
Supplier Device Package: 36-WQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): VCA2617RHBT; VCA2618YT; AD8366ACPZ-R7; VCA2614Y/2K; AD8372ACPZ-R7; AD8376ACPZ-R7LMH6882
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: LMH6882SQENOPB,LMH68
Base Product Number: LMH6882
Voltage - Supply Span (Min): 4.75 V
Voltage - Supply Span (Max): 5.25 V
Differential Amplifier 2 Circuit Differential 36-WQFN (6x6)
Differential Amplifier 2 Circuit Differential 36-WQFN (6x6)
Differential Amplifier 2 Circuit Differential 36-WQFN (6x6)
Differential Amplifier 2 Circuit Differential 36-WQFN (6x6)
IC OPAMP DIFF 2 CIRCUIT 36WQFN
IC OPAMP DIFF 2 CIRCUIT 36WQFN
Differential Amplifiers 2.4GHz Dual Program Diff Amp
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6882SQE/NOPB | LMH6882SQE/NOPB | 687-LMH6882SQE/NOPB | 1070311-LMH6882SQE/NOPB | LMH6882SQE/NOPBDKR-ND | LMH6882SQE/NOPB | LMH6882SQE/NOPB | LMH6882SQE/NOPB | LMH6882SQE/NOPB |
| Product Name | LMH6882 2.4 GHz Dual Programmable Differential Amplifier with Gain Control | Dual 5.25V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | |
| Device Type | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | WQFN | WQFN36 | WQFN EP | 36-WFQFN Exposed Pad | 36-WFQFN Exposed Pad | 36-WFQFN Exposed Pad | Surface Mount | ||
| Standards | RoHS | RoHS | |||||||
| Life Cycle Stage | Active | Active | Active |