Very Wideband, Low Distortion Triple Op Amp 16-SSOP -40 to 85
Video Amp, 3 Current Feedback 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1201625-LMH6738MQX/N
Packaging: Reel - TR
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: Current Feedback
Number of Circuits: 3
Mounting: SMD
-3db Bandwidth: 750MHz
Family Name: LMH6738
Categories: Integrated Circuits (ICs)
Operating Supply Current: 32mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Output Current per Channel: 90mA
SR - Slew Rate: 3300 V/μs
Dual Supply Voltage (±): 8 V ~ 12 V, ±4 V ~ 6 V
Alternative Parts (Cross-Reference): NCS2535DTR2G; NCS2535DTBR2G; NCS2535DTBG;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Operational Amplifier, 3 Func, 4500uV Offset-Max, BIPolar, PDSO16
750MHz Triple Op Amp, 3300V/µs Slew Rate, SSOP Product overview: LMH6738MQX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHz, 3300V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 750MHz, 3300V, SSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6738MQX/NOPB can be used for catalog matching and distributor lookup.
IC AMP CURRENT FEEDBACK 16SSOP
LMH6738 VERY WIDEBAND, LOW DISTO
Operational Amplifiers - Op Amps Very Wideband, Low Distortion Triple Op Amp 16-SSOP -40 to 85
Video Amp 3 Current Feedback 16-SSOP
Video Amp 3 Current Feedback 16-SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMH6738MQX/NOPB | 296-35340-2-ND | 1201625-LMH6738MQX/NOPB | LMH6738MQX/NOPB | 737-LMH6738MQX/NOPB | LMH6738MQX/NOPB | LMH6738MQX/NOPB | LMH6738MQX/NOPB | LMH6738MQX/NOPB |
| Product Name | LMH6738 Very Wideband, Low Distortion Triple Op Amp | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6738MQX/NOPB | 750MHz 3300V SSOP Operational Amplifier IC | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Video Amps and Modules | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 10 to 12 volts | 8 to 12 volts | 12 volts | ||||||
| VOS | 2.5 millivolts | ||||||||
| Quiescent Current (IQ) | 11700 microamps |