Quad Wideband Video Op Amp 14-WSON -40 to 85
Video Amp, 4 Current Feedback 14-WSON (4x3)
Manufacturer: Texas Instruments
Win Source Part Number: 779481-LMH6722SDX/NO
Series: VIP10
Packaging: Reel package
Package: 14-WFDFN Exposed Pad
Applications: Current Feedback
Number of Circuits: 4
Mounting: SMD
-3db Bandwidth: 400MHz
Part Status: Obsolete(EOL)
Family Name: LMH6722
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.6mA
Manufacturer Package: 14-WSON (4x3)
Output Current per Channel: 70mA
SR - Slew Rate: 1800 V/μs
Dual Supply Voltage (±): 8 V ~ 12.5 V, ±4 V ~ 6.25 V
Alternative Parts (Cross-Reference): LMH6722QSDX; LMH6722QSD; LMH6722SD; LMH6722SDX;
Introduction Date: March 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
400MHz 4-Ch Current Feedback Amplifier, 1800V/µs Slew Rate, 5.6mA Product overview: LMH6722SDX/NOPB from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1800V, 5.6mA. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 400MHz, 1800V, 5.6mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6722SDX/NOPB can be used for catalog matching and distributor lookup.
IC AMP CURRENT FEEDBACK 14WSON
IC AMP CURRENT FEEDBACK 14WSON
Video Amp 4 Current Feedback 14-WSON (4x3)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | LMH6722SDX/NOPB | LMH6722SDX/NOPB-ND | 779481-LMH6722SDX/NOPB | 737-LMH6722SDX/NOPB | LMH6722SDX/NOPB | LMH6722SDX/NOPB | LMH6722SDX/NOPB |
| Product Name | LMH6722 Quad Wideband Video Op Amp | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6722SDX/NOPB | 400MHz 1800V 5.6mA Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Standards | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||
| Supply Voltage (VS) | 10 to 12 volts | 8 to 12.5 volts | 8 to 12.5 volts | ||||
| VOS | 6 millivolts | ||||||
| Quiescent Current (IQ) | 7500 microamps |