Quad Wideband Video Op Amp 14-WSON -40 to 125
400MHz Quad Op Amp, 1800V/µs Slew Rate, 5.6mA, 125°C Product overview: LMH6722QSD/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 400MHz, 1800V, 5.6mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 400MHz, 1800V, 5.6mA, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6722QSD/NOPB can be used for catalog matching and distributor lookup.
Video Amp, 4 Current Feedback 14-WSON (4x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1319410-LMH6722QSD/N
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Bulk
Applications: Current Feedback
Number of Circuits: 4
Standard Package: 1
Mounting: Surface Mount
-3db Bandwidth: 400 MHz
Slew Rate: 1800V/µs
Current - Supply: 5.6 mA
Current - Output / Channel: 70 mA
Voltage - Supply, Single/Dual (±): 8V ~ 12.5V, ±4V ~ 6.25V
Supplier Device Package: 14-WSON (4x3)
Case / Package: 14-WFDFN Exposed Pad
Fake Threat In the Open Market: 74
HTSUS: 0000.00.0000
Other Part Number: TEXNSCLMH6722QSD/NOP
Operational Amplifier, 4 Func, 8000uV Offset-Max, BIPolar, PDSO14
Operational Amplifier, 4 Func, 8000uV Offset-Max, BIPolar, PDSO14
IC AMP CURRENT FEEDBACK 14WSON
Video Amp 4 Current Feedback 14-WSON (4x3)
Video Amp 4 Current Feedback 14-WSON (4x3)
IC AMP CURRENT FEEDBACK 14WSON
IC AMP CURRENT FEEDBACK 14WSON
Operational Amplifiers - Op Amps Automotive, Quad Channel, Wideband Video Amplifier 14-WSON -40 to 125
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMH6722QSD/NOPB | 737-LMH6722QSD/NOPB | LMH6722QSD/NOPBTR-ND | 1319410-LMH6722QSD/NOPB | LMH6722QSD/NOPB | 815-LMH6722QSD/NOPB | LMH6722QSD/NOPB | LMH6722QSD/NOPB | LMH6722QSD/NOPB | LMH6722QSD/NOPB |
| Product Name | LMH6722-Q1 Quad Wideband Video Op Amp | Quad 400MHz 1800V 5.6mA Operational Amplifier IC | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | IC AMP CURRENT FEEDBACK 14WSON | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 10 to 12 volts | 8 to 12.5 volts | 8 to 12.5 volts | |||||||
| VOS | 6 millivolts | |||||||||
| Quiescent Current (IQ) | 7500 microamps |