Quad Wideband Video Op Amp 14-SOIC -40 to 85
Quad 400MHz Op Amp, 1800V/µs Slew Rate, 48dB CMRR, 5.6mA, SOIC Product overview: LMH6722MA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 400MHz, 1800V, 5.6mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 400MHz, 1800V, 5.6mA, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6722MA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201604-LMH6722MA
Packaging: Tube
Mounting Style: SMD
Applications: Current Feedback
-3db Bandwidth: 400MHz
Supply Current: 5.6mA
Slew Rate: 1800V/μs
Current - Output / Channel: 70mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6722
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 8V ~ 12.5V, ±4V ~ 6.25V
Video Amp, 4 Current Feedback 14-SOIC
Operational Amplifier, 4 Func, 6000uV Offset-Max, 250MHz Band Width, BIPolar, PDSO14
Operational Amplifier, 4 Func, 6000uV Offset-Max, 250MHz Band Width, BIPolar, PDSO14
OP AMP, 4 FUNC, 6000UV OFFSET-MA
Video Amp 4 Current Feedback 14-SOIC
Video Amp 4 Current Feedback 14-SOIC
IC AMP CURRENT FEEDBACK 14SOIC
Operational Amplifiers - Op Amps Quad Channel, Wideband Video Amplifier 14-SOIC -40 to 85
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers |
| Product Number | LMH6722MA | 737-LMH6722MA | 1201604-LMH6722MA | LMH6722MA-ND | LMH6722MA | LMH6722MA | LMH6722MA | LMH6722MA | LMH6722MA |
| Product Name | LMH6722 Quad Wideband Video Op Amp | Quad 400MHz 1800V 5.6mA Operational Amplifier IC | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6722MA | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Operational Amplifiers - Op Amps | |
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 10 to 12 volts | 8 to 12.5 volts | 8 to 12.5 volts | ||||||
| VOS | 6 millivolts | ||||||||
| Quiescent Current (IQ) | 7500 microamps | ||||||||
| GBW | 400 MHz |