Single Wideband Video Op Amp with Shutdown 8-SOIC -40 to 85
Video Amp, 1 Current Feedback 8-SOIC
Operational Amplifier, 1 Func, 6000uV Offset-Max, 250MHz Band Width, BIPolar, PDSO8
Operational Amplifier, 1 Func, 6000uV Offset-Max, 250MHz Band Width, BIPolar, PDSO8
400MHz Wideband Op Amp, 1Ch, 1800V/µs, 8-SOIC, 5.6mA Product overview: LMH6720MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1800V, 5.6mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 1800V, 5.6mA, SOIC, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6720MAX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 105005-LMH6720MAX/NO
Packaging: Reel - TR
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Slew Rate: 1800 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 12.5 V, ±4 V to 6.25 V
Operating Supply Current: 5.6mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Imaging, Video & Vision, Signal Processing, Industrial
IC AMP CURRENT FEEDBACK 8SOIC
Video Amp 1 Current Feedback 8-SOIC
Video Amp 1 Current Feedback 8-SOIC
IC AMP CURRENT FEEDBACK 8SOIC
IC AMP CURRENT FEEDBACK 8SOIC
Operational Amplifiers - Op Amps Single Wideband Video Op Amp with Shutdown 8-SOIC -40 to 85
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMH6720MAX/NOPB | LMH6720MAX/NOPBTR-ND | LMH6720MAX/NOPB | 737-LMH6720MAX/NOPB | 105005-LMH6720MAX/NOPB | LMH6720MAX/NOPB | LMH6720MAX/NOPB | LMH6720MAX/NOPB | 815-LMH6720MAX/NOPB | LMH6720MAX/NOPB |
| Product Name | LMH6720 Single Wideband Video Op Amp with Shutdown | Video Amps and Modules | 400MHz 1800V 5.6mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6720MAX/NOPB | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP CURRENT FEEDBACK 8SOIC | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 10 to 12 volts | 8 to 12.5 volts | 8 to 12.5 volts | |||||||
| VOS | 6 millivolts | |||||||||
| Quiescent Current (IQ) | 7500 microamps |