Single Wideband Video Op Amp with Shutdown 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1055333-LMH6720MA/NO
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Slew Rate: 1800 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 12.5 V, ±4 V to 6.25 V
Operating Supply Current: 5.6mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 6000uV Offset-Max, 250MHz Band Width, BIPolar, PDSO8
Operational Amplifier, 1 Func, 6000uV Offset-Max, 250MHz Band Width, BIPolar, PDSO8
400MHz Wideband Video Op Amp, 1800V/µs Slew Rate, SOIC, 1-Ch Product overview: LMH6720MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1800V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 1800V, SOIC, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6720MA/NOPB can be used for catalog matching and distributor lookup.
Video Amp, 1 Current Feedback 8-SOIC
IC AMP CURRENT FEEDBACK 8SOIC
Video Amp 1 Current Feedback 8-SOIC
Operational Amplifiers - Op Amps Sgl 600Mhz Video Amp
IC AMP CURRENT FEEDBACK 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips |
| Product Number | LMH6720MA/NOPB | 1055333-LMH6720MA/NOPB | LMH6720MA/NOPB | 737-LMH6720MA/NOPB | LMH6720MA/NOPB-ND | LMH6720MA/NOPB | LMH6720MA/NOPB | LMH6720MA/NOPB | LMH6720MA/NOPB |
| Product Name | LMH6720 Single Wideband Video Op Amp with Shutdown | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6720MA/NOPB | 400MHz 1800V SOIC Operational Amplifier IC | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Operational Amplifiers - Op Amps | Linear - Amplifiers - Video Amps and Modules | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 10 to 12 volts | 8 to 12.5 volts | 8 to 12.5 volts | ||||||
| VOS | 6 millivolts | ||||||||
| Quiescent Current (IQ) | 7500 microamps |