Single Wideband Video Op Amp 8-SOIC -40 to 85
400MHz Video Amp, 1-Ch, 1800V/µs Slew, SOIC, 5.6mA Product overview: LMH6714MAX/NOPB from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1800V, 5.6mA, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 400MHz, 1800V, 5.6mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6714MAX/NOPB can be used for catalog matching and distributor lookup.
Video Amp, 1 Current Feedback 8-SOIC
Video Amp, 1 Current Feedback 8-SOIC
Video Amp, 1 Current Feedback 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1055329-LMH6714MAX/N
Packaging: Reel - TR
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Slew Rate: 1800 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 12.5 V, ±4 V to 6.25 V
Operating Supply Current: 5.6mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 6000uV Offset-Max, 250MHz Band Width, BIPolar, PDSO8
Operational Amplifier, 1 Func, 6000uV Offset-Max, 250MHz Band Width, BIPolar, PDSO8
IC AMP CURRENT FEEDBACK 8SOIC
Video Amp 1 Current Feedback 8-SOIC
Operational Amplifiers - Op Amps Single Wideband Video Op Amp 8-SOIC -40 to 85
IC AMP CURRENT FEEDBACK 8SOIC
IC AMP CURRENT FEEDBACK 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | LMH6714MAX/NOPB | 737-LMH6714MAX/NOPB | LMH6714MAX/NOPBCT-ND | 1055329-LMH6714MAX/NOPB | LMH6714MAX/NOPB | LMH6714MAX/NOPB | LMH6714MAX/NOPB | LMH6714MAX/NOPB | LMH6714MAX/NOPB | LMH6714MAX/NOPB |
| Product Name | LMH6714 Single Wideband Video Op Amp | 400MHz 1800V 5.6mA SOIC Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6714MAX/NOPB | Video Amps and Modules | Video Amps and Modules | Operational Amplifiers - Op Amps | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 10 to 12 volts | 8 to 12.5 volts | 8 to 12.5 volts | |||||||
| VOS | 6 millivolts | |||||||||
| Quiescent Current (IQ) | 7500 microamps |