270MHz Single Supply, Single & Dual Operational Amplifiers 5-SC70 -40 to 85
IC OPAMP VFB 1 CIRCUIT SC70-5 Product overview: LMH6657MGX/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6657MGX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055320-LMH6657MGX/N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 270MHz
Amplifier Type: Voltage Feedback
Slew Rate: 700 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 6.5mA
Channel Output Current: 110mA
Gain Bandwidth Product (GBP): 140MHz
Alternative Parts (Cross-Reference): AD8038AKSZ-REEL7; LMH6657MGHALF; LMH6657MGX/NOPB; LMH6657MG/HAPB;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Voltage Feedback Amplifier 1 Circuit SC-70-5
Video Amplifier, 1 Channel(s), 1 Func, PDSO5
IC OPAMP VFB 1 CIRCUIT SC70-5
IC OPAMP VFB 1 CIRCUIT SC70-5
IC OPAMP VFB 1 CIRCUIT SC70-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
Voltage Feedback Amplifier 1 Circuit SC-70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6657MGX/NOPB | 687-LMH6657MGX/NOPB | 1055320-LMH6657MGX/NOPB | LMH6657MGX/NOPB-ND | LMH6657MGX/NOPB | LMH6657MGX/NOPB | LMH6657MGX/NOPB | 815-LMH6657MGX/NOPB | LMH6657MGX/NOPB | LMH6657MGX/NOPB |
| Product Name | LMH6657 270MHz Single Supply, Single & Dual Operational Amplifiers | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6657MGX/NOPB | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP VFB 1 CIRCUIT SC70-5 | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 3 to 12 volts | 3 to 12 volts | 12 volts | |||||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 9000 microamps |