Texas Instruments LMH6657 270MHz Single Supply, Single & Dual Operational Amplifiers LMH6657MF/NOPB

Description
270MHz Single Supply, Single & Dual Operational Amplifiers 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
270MHz Single Supply, Single & Dual Operational Amplifiers 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6657 270MHz Single Supply, Single & Dual Operational Amplifiers - LMH6657MF/NOPB - Texas Instruments
Dallas, TX, United States
LMH6657 270MHz Single Supply, Single & Dual Operational Amplifiers
LMH6657MF/NOPB
LMH6657 270MHz Single Supply, Single & Dual Operational Amplifiers LMH6657MF/NOPB
270MHz Single Supply, Single & Dual Operational Amplifiers 5-SOT-23 -40 to 85

270MHz Single Supply, Single & Dual Operational Amplifiers 5-SOT-23 -40 to 85

Buy Now Datasheet
 - LMH6657MF/NOPB - Rochester Electronics
Newburyport, MA, United States
Video Amplifier, 1 Channel(s), 1 Func, PDSO5

Video Amplifier, 1 Channel(s), 1 Func, PDSO5

Supplier's Site Datasheet
 - LMH6657MF/NOPB - Rochester Electronics
Newburyport, MA, United States
Video Amplifier, 1 Channel(s), 1 Func, PDSO5

Video Amplifier, 1 Channel(s), 1 Func, PDSO5

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6657MF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6657MF/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMH6657MF/NOPBDKR-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6657MF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6657MF/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMH6657MF/NOPBCT-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMH6657MF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMH6657MF/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMH6657MF/NOPBTR-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6657MF/NOPB - 113244-LMH6657MF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6657MF/NOPB
113244-LMH6657MF/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6657MF/NOPB 113244-LMH6657MF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 113244-LMH6657MF/NOP B Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 270MHz Amplifier Type: Voltage Feedback Slew Rate: 700 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V Operating Supply Current: 6.5mA Channel Output Current: 110mA Gain Bandwidth Product (GBP): 140MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 113244-LMH6657MF/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 270MHz
Amplifier Type: Voltage Feedback
Slew Rate: 700 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 6.5mA
Channel Output Current: 110mA
Gain Bandwidth Product (GBP): 140MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
270MHz 700V 110mA SOT-23 Operational Amplifier IC
687-LMH6657MF/NOPB
270MHz 700V 110mA SOT-23 Operational Amplifier IC 687-LMH6657MF/NOPB
270MHz Op Amp, SOT-23, 700V/µs Slew Rate, 110mA Output Product overview: LMH6657MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MHz, 700V, 110mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 270MHz, 700V, 110mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6657MF/NOPB can be used for catalog matching and distributor lookup.

270MHz Op Amp, SOT-23, 700V/µs Slew Rate, 110mA Output Product overview: LMH6657MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MHz, 700V, 110mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 270MHz, 700V, 110mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6657MF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6657MF/NOPB
Operational Amplifiers - Op Amps LMH6657MF/NOPB
Operational Amplifiers - Op Amps 270MHz SGL Supply SGL & Dual Op Amp

Operational Amplifiers - Op Amps 270MHz SGL Supply SGL & Dual Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6657MF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6657MF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6657MF/NOPB
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site
Amp, 3V 270Mhz, Powerwise, Sot23-5; No. Of Amplifiers Texas Instruments - 53AH7021 - Newark, An Avnet Company
Chicago, IL, United States
Amp, 3V 270Mhz, Powerwise, Sot23-5; No. Of Amplifiers Texas Instruments
53AH7021
Amp, 3V 270Mhz, Powerwise, Sot23-5; No. Of Amplifiers Texas Instruments 53AH7021
AMP, 3V 270MHZ, POWERWISE, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:270MHz; Slew Rate:700V/µs; Supply Voltage Range:3V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

AMP, 3V 270MHZ, POWERWISE, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:270MHz; Slew Rate:700V/µs; Supply Voltage Range:3V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6657MF/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6657MF/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6657MF/NOPB
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6657MF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6657MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6657MF/NOPB
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number LMH6657MF/NOPB LMH6657MF/NOPB LMH6657MF/NOPBDKR-ND 113244-LMH6657MF/NOPB 687-LMH6657MF/NOPB LMH6657MF/NOPB LMH6657MF/NOPB 53AH7021 LMH6657MF/NOPB LMH6657MF/NOPB
Product Name LMH6657 270MHz Single Supply, Single & Dual Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6657MF/NOPB 270MHz 700V 110mA SOT-23 Operational Amplifier IC Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Amp, 3V 270Mhz, Powerwise, Sot23-5; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 3 to 12 volts 3 to 12 volts 3 to 12 volts 3 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 9000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA106U/2K5G4 - 082499-INA106U/2K5G4 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 1.5 milliamps
VOS 0.0500 millivolts
View Details
2 suppliers
 - CLC5612IMX - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
5 suppliers
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 1500 microamps
View Details